Zilog Diode Arrays DPF80C200HB

Description
Diode Array 1 Pair Common Cathode Standard 200V 40A Through Hole TO-247-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 200V 40A Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - DPF80C200HB-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
DPF80C200HB-ND
Diode Arrays DPF80C200HB-ND
Diode Array 1 Pair Common Cathode Standard 200V 40A Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Standard 200V 40A Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1325113-DPF80C200HB - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1325113-DPF80C200HB
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1325113-DPF80C200HB
Manufacturer: IXYS Win Source Part Number: 1325113-DPF80C200HB Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Packaging: Tube Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 30 Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Voltage - Forward (Vf) (Max) @ If: 1.22 V @ 40 A Reverse Recovery Time (trr): 35 ns Current - Reverse Leakage @ Vr: 1 µA @ 200 V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 40A Supplier Device Package: TO-247AD Case / Package: TO-247-3 ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Base Product Number: DPF80C200 RoHS Status: ROHS3 Compliant

Manufacturer: IXYS
Win Source Part Number: 1325113-DPF80C200HB
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Packaging: Tube
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 30
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Voltage - Forward (Vf) (Max) @ If: 1.22 V @ 40 A
Reverse Recovery Time (trr): 35 ns
Current - Reverse Leakage @ Vr: 1 µA @ 200 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Supplier Device Package: TO-247AD
Case / Package: TO-247-3
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Base Product Number: DPF80C200
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DPF80C200HB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DPF80C200HB
Discrete Semiconductor Products - Diodes - Rectifiers DPF80C200HB
DIODE ARRAY GP 200V 40A TO247AD

DIODE ARRAY GP 200V 40A TO247AD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers
Product Number DPF80C200HB-ND 1325113-DPF80C200HB DPF80C200HB
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package TO-247; TO-247-3 TO-247; TO-247-3 TO-247
Diode Type Standard
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

MPPCs (SiPMs) for LiDAR - S16786-0515WM - Hamamatsu Photonics Europe
Specs
CT 8 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - SBRV640VCTT4G - 893716-SBRV640VCTT4G - Win Source Electronics
Specs
Diode Type Zener; Schottky; Diode Array 1 Pair Common Cathode Schottky 40 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Package DPAK; DPAK
View Details
Rectifier Diodes, Type LLD - Model: ESAD92-02R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.2000 mA
View Details
Switching Diodes - 7384841P - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package SOT23; SOT-23
View Details