Manufacturer: IXYS
Win Source Part Number: 869704-DSEP2X25-12C
Series: HiPerDynFRED™
Features: Diode Array 2 Independent Standard 1200 V 25A Chassis Mount SOT-227-4, miniBLOC
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOT-227-4, miniBLOC
Package: Tube
Mounting: Chassis Mount
Family Name: DSEP2X25
Categories: Discrete Semiconductor Products
Case / Package: SOT-227B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Diode Array 2 Independent Standard 1200V 25A Chassis Mount SOT-227-4, miniBLOC
DIODE MOD GP 1.2KV 25A SOT227B
DIODE MODULE 1.2KV 25A SOT227B
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Diodes |
| Product Number | 869704-DSEP2X25-12C | DSEP2X25-12C-ND | DSEP2X25-12C | DSEP2X25-12C | DSEP2X25-12C |
| Product Name | Diodes, Rectifiers - Arrays - DSEP2X25-12C | Diode Arrays | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Diode Type | Diode Array 2 Independent Standard 1200 V 25A Chassis Mount SOT-227-4, miniBLOC | ||||
| Package | SOT-227B | SOT-227-4, miniBLOC | SOT-227B-4 | ||
| Tj | -40 to 150 C (-40 to 302 F) | ||||
| Life Cycle Stage | Active |