Littelfuse, Inc. Ultrafast Diode DURF1030CTR

Description
Littelfuse DURF1030CTR series Ultrafast Recovery Rectifier is designed to meet the general requirements of commercial applications by providing low Trr, high-temperature, low-leakage and low forward voltage drop products. It is suit­able for output rectifier, free-wheeling or boost diode in high-frequency power switching application such as switch mode power supply and DC-DC converters. Ultra-fast switching Low reverse leakage current High surge current capability Low forward voltage drop Common Anode configuration in electrically isolated ITO-220AB package
Request a Quote Datasheet
Description
Littelfuse DURF1030CTR series Ultrafast Recovery Rectifier is designed to meet the general requirements of commercial applications by providing low Trr, high-temperature, low-leakage and low forward voltage drop products. It is suit­able for output rectifier, free-wheeling or boost diode in high-frequency power switching application such as switch mode power supply and DC-DC converters. Ultra-fast switching Low reverse leakage current High surge current capability Low forward voltage drop Common Anode configuration in electrically isolated ITO-220AB package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrafast Diode - DURF1030CTR - Littelfuse, Inc.
Rosemont, IL, United States
Ultrafast Diode
DURF1030CTR
Ultrafast Diode DURF1030CTR
Littelfuse DURF1030CTR series Ultrafast Recovery Rectifier is designed to meet the general requirements of commercial applications by providing low Trr, high-temperature, low-leakage and low forward voltage drop products. It is suit­able for output rectifier, free-wheeling or boost diode in high-frequency power switching application such as switch mode power supply and DC-DC converters. Ultra-fast switching Low reverse leakage current High surge current capability Low forward voltage drop Common Anode configuration in electrically isolated ITO-220AB package

Littelfuse DURF1030CTR series Ultrafast Recovery Rectifier is designed to meet the general requirements of commercial applications by providing low Trr, high-temperature, low-leakage and low forward voltage drop products. It is suit­able for output rectifier, free-wheeling or boost diode in high-frequency power switching application such as switch mode power supply and DC-DC converters. Ultra-fast switching Low reverse leakage current High surge current capability Low forward voltage drop Common Anode configuration in electrically isolated ITO-220AB package

Supplier's Site Datasheet
300V Diode and Rectifier - 286-DURF1030CTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300V Diode and Rectifier
286-DURF1030CTR
300V Diode and Rectifier 286-DURF1030CTR
Rectifier Diode, 1 Phase, 2 Element, 300V V(RRM), Silicon, TO-220AB, ITO-220AB, 3 PIN Product overview: DURF1030CTR from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DURF1030CTR can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 2 Element, 300V V(RRM), Silicon, TO-220AB, ITO-220AB, 3 PIN Product overview: DURF1030CTR from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DURF1030CTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - F7336-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
F7336-ND
Diode Arrays F7336-ND
Diode Array 1 Pair Common Anode Standard 300V 5A Through Hole TO-220-3 Full Pack, Isolated Tab

Diode Array 1 Pair Common Anode Standard 300V 5A Through Hole TO-220-3 Full Pack, Isolated Tab

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
DURF1030CTR
Rectifiers DURF1030CTR
Rectifiers 5A 300V Common Anode

Rectifiers 5A 300V Common Anode

Buy Now Datasheet
Rectifier, Dual, 10A, 300V, Ito-220Ab; Repetitive Reverse Voltage Vrrm Max Littelfuse - 31AC6467 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Dual, 10A, 300V, Ito-220Ab; Repetitive Reverse Voltage Vrrm Max Littelfuse
31AC6467
Rectifier, Dual, 10A, 300V, Ito-220Ab; Repetitive Reverse Voltage Vrrm Max Littelfuse 31AC6467
RECTIFIER, DUAL, 10A, 300V, ITO-220AB; Repetitive Reverse Voltage Vrrm Max:300V; Forward Current If(AV):10A; Diode Configuration:Dual Common Anode; Forward Voltage VF Max:1.3V; Reverse Recovery Time trr Max:45ns; Forward Surge RoHS Compliant: Yes

RECTIFIER, DUAL, 10A, 300V, ITO-220AB; Repetitive Reverse Voltage Vrrm Max:300V; Forward Current If(AV):10A; Diode Configuration:Dual Common Anode; Forward Voltage VF Max:1.3V; Reverse Recovery Time trr Max:45ns; Forward Surge RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - DURF1030CTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DURF1030CTR
Discrete Semiconductor Products - Diodes - Rectifiers DURF1030CTR
DIODE ARRAY GP 300V 5A ITO220AB

DIODE ARRAY GP 300V 5A ITO220AB

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Diode Arrays Rectifiers Rectifiers Rectifiers
Product Number DURF1030CTR 286-DURF1030CTR F7336-ND DURF1030CTR 31AC6467 DURF1030CTR
Product Name Ultrafast Diode 300V Diode and Rectifier Diode Arrays Rectifiers Rectifier, Dual, 10A, 300V, Ito-220Ab; Repetitive Reverse Voltage Vrrm Max Littelfuse Discrete Semiconductor Products - Diodes - Rectifiers
Rectifier Configuration / Technology Fast Recovery Rectifier
RoHS Compliant RoHS RoHS RoHS
IFSM 80 amps
VF 1.3 volts 1.3 volts 1.3 volts
IF 10000 mA 10000 mA
Unlock Full Specs
to access all available technical data