Diode Array 2 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Schottky Diodes & Rectifiers SCHOTTKY SD 0.2A 30V
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes |
| Product Number | CDBV6-54SD-G-ND | CDBV6-54SD-G |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers |
| Tj | -65 to 125 C (-85 to 257 F) |