DIODE ARR SCHOTT 60V 40A TO247AD Product overview: DSSK80-006B from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DSSK80-006B can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 60V 40A Through Hole TO-247-3
Manufacturer: IXYS
Win Source Part Number: 1035502-DSSK80-006B
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 550mV @ 40A
Current - Reverse Leakage @ Vr: 20mA @ 60V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
DIODE ARR SCHOTT 60V 40A TO247AD
DIODE ARRAY SCHOTTKY 60V TO247AD
Schottky Diodes & Rectifiers 80 Amps 60V
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes |
| Product Number | 286-DSSK80-006B | DSSK80-006B-ND | 1035502-DSSK80-006B | DSSK80-006B | DSSK80-006B | DSSK80-006B |
| Product Name | 60V 40A Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - DSSK80-006B | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Schottky Diodes & Rectifiers |
| Package | Tube | TO-247; TO-247-3 | TO-247; TO-247AD | TO-247; TO-247-3 | TO-247-3 | |
| RoHS Compliant | RoHS | |||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Arrangement | Common Catode | Common Catode | ||||
| Diode Type | Schottky; Schottky | Schottky |