Diode Array 1 Pair Common Cathode Schottky 200V 35A Through Hole TO-247-3
Manufacturer: IXYS
Win Source Part Number: 803925-DSA70C200HB
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 35A
Supplier Device Package: TO-247AD
Manufacturer Package: TO-247-3
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 930mV at 35A
Current - Reverse Leakage at Vr: 640μA at 200V
DIODE ARR SCHOT 200V 35A TO247AD
Schottky Diodes & Rectifiers HiPerFRED
DIODE ARRAY SCHOTTKY 200V TO247
Schottky Diodes & Rectifiers HiPerFRED
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Diode Arrays | Schottky Diodes |
| Product Number | DSA70C200HB-ND | 803925-DSA70C200HB | DSA70C200HB | DSA70C200HB | DSA70C200HB | 401-DSA70C200HB |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - DSA70C200HB | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Diode Arrays | Schottky Diodes & Rectifiers HiPerFRED |
| Arrangement | Common Catode | Common Catode | ||||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||
| Package | TO-247; TO-247-3 | TO-247AD | TO-247; TO-247-3 | TO-247; TO-247-3 | ||
| Diode Type | Schottky; Step-Recovery Diode; Schottky | Schottky | ||||
| VF | 0.9300 volts | 0.9300 volts | 0.9300 volts | 0.9300 volts |