Diode Array 1 Pair Common Cathode Standard 200V 285A Chassis Mount Module
Rectifier Diode
DIODE MODULE GP 200V 285A
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 448-DD285N02KHPSA1-ND | DD285N02KHPSA1 | DD285N02KHPSA1 |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Arrangement | Common Catode | ||
| Tj | -40 to 150 C (-40 to 302 F) | ||
| Package | Module | BG-PB50-1 |