DIODE ARRAY GP 70V 200MA SOT23-3 Product overview: CDST-99-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-CDST-99-G can be used for catalog matching and distributor lookup.
Manufacturer: Comchip Technology
Win Source Part Number: 1160939-CDST-99-G
Manufacturer Homepage: www.comchiptech.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Series Connection Standard 70V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays |
| Product Number | 286-CDST-99-G | 1160939-CDST-99-G | CDST-99-G-ND |
| Product Name | 70V 200MA SOT23 Diode and Rectifier | Diodes, Rectifiers - Arrays - CDST-99-G | Diode Arrays |
| Package | Tape & Reel (TR) | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 |