onsemi Diode Arrays DAP222T1G

Description
Diode Array 1 Pair Common Anode Standard 80V 100mA (DC) Surface Mount SC-75, SOT-416
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Anode Standard 80V 100mA (DC) Surface Mount SC-75, SOT-416
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - DAP222T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
DAP222T1GOSCT-ND
Diode Arrays DAP222T1GOSCT-ND
Diode Array 1 Pair Common Anode Standard 80V 100mA (DC) Surface Mount SC-75, SOT-416

Diode Array 1 Pair Common Anode Standard 80V 100mA (DC) Surface Mount SC-75, SOT-416

Buy Now Datasheet
Diode Arrays - DAP222T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
DAP222T1GOSTR-ND
Diode Arrays DAP222T1GOSTR-ND
Diode Array 1 Pair Common Anode Standard 80V 100mA (DC) Surface Mount SC-75, SOT-416

Diode Array 1 Pair Common Anode Standard 80V 100mA (DC) Surface Mount SC-75, SOT-416

Buy Now Datasheet
Diode Arrays - DAP222T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
DAP222T1GOSDKR-ND
Diode Arrays DAP222T1GOSDKR-ND
Diode Array 1 Pair Common Anode Standard 80V 100mA (DC) Surface Mount SC-75, SOT-416

Diode Array 1 Pair Common Anode Standard 80V 100mA (DC) Surface Mount SC-75, SOT-416

Buy Now Datasheet
Diodes, Rectifiers - Arrays - DAP222T1G - 013797-DAP222T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - DAP222T1G
013797-DAP222T1G
Diodes, Rectifiers - Arrays - DAP222T1G 013797-DAP222T1G
Manufacturer: ON Semiconductor Win Source Part Number: 013797-DAP222T1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80V Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA Reverse Recovery Time (trr): 10ns Current - Reverse Leakage @ Vr: 100nA @ 70V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 100mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SC-75, SOT-416 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 013797-DAP222T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 10ns
Current - Reverse Leakage @ Vr: 100nA @ 70V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 100mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-75, SOT-416
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - DAP222T1G - Rochester Electronics
Newburyport, MA, United States
80 V Dual Common Anode Switching Diode

80 V Dual Common Anode Switching Diode

Supplier's Site Datasheet
Singapore, Singapore
Dual 80V 100mA Diode and Rectifier
286-DAP222T1G
Dual 80V 100mA Diode and Rectifier 286-DAP222T1G
80V 100mA Dual Common Anode Rectifier Diode, SOT-416 Product overview: DAP222T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 80V, 100mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 80V, 100mA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DAP222T1G can be used for catalog matching and distributor lookup.

80V 100mA Dual Common Anode Rectifier Diode, SOT-416 Product overview: DAP222T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 80V, 100mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 80V, 100mA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DAP222T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Switching Diode, 80V, 100Ma, Sc-75, Full Reel; Diode Configuration Onsemi - 88H4595 - Newark, An Avnet Company
Chicago, IL, United States
Switching Diode, 80V, 100Ma, Sc-75, Full Reel; Diode Configuration Onsemi
88H4595
Switching Diode, 80V, 100Ma, Sc-75, Full Reel; Diode Configuration Onsemi 88H4595
SWITCHING DIODE, 80V, 100mA, SC-75, FULL REEL; Diode Configuration:Dual Common Anode; Repetitive Peak Reverse Voltage:80V; Average Forward Current:100mA; Forward Voltage Max:1.2V; Reverse Recovery Time:4ns; Forward Surge Current:2A RoHS Compliant: Yes

SWITCHING DIODE, 80V, 100mA, SC-75, FULL REEL; Diode Configuration:Dual Common Anode; Repetitive Peak Reverse Voltage:80V; Average Forward Current:100mA; Forward Voltage Max:1.2V; Reverse Recovery Time:4ns; Forward Surge Current:2A RoHS Compliant: Yes

Supplier's Site
Diode, Small Sigl, 80V, 0.1A, Sot416; Diode Configuration Onsemi - 14AC3711 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Sigl, 80V, 0.1A, Sot416; Diode Configuration Onsemi
14AC3711
Diode, Small Sigl, 80V, 0.1A, Sot416; Diode Configuration Onsemi 14AC3711
DIODE, SMALL SIGL, 80V, 0.1A, SOT416; Diode Configuration:Dual Common Anode; Repetitive Reverse Voltage Vrrm Max:80V; Forward Current If(AV):100mA; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:4ns; Forward Surge CurrentRoHS Compliant: Yes

DIODE, SMALL SIGL, 80V, 0.1A, SOT416; Diode Configuration:Dual Common Anode; Repetitive Reverse Voltage Vrrm Max:80V; Forward Current If(AV):100mA; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:4ns; Forward Surge CurrentRoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DAP222T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DAP222T1G
Discrete Semiconductor Products - Diodes - Rectifiers DAP222T1G
DIODE ARRAY GP 80V 100MA SC75

DIODE ARRAY GP 80V 100MA SC75

Supplier's Site
Diode Arrays - DAP222T1G - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
DAP222T1G
Diode Arrays DAP222T1G
DIODE ARRAY GP 80V 100MA SC75

DIODE ARRAY GP 80V 100MA SC75

Supplier's Site Datasheet
DIODE ARRAY GP 80V 100MA SC75 - 598-DAP222T1G - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY GP 80V 100MA SC75
598-DAP222T1G
DIODE ARRAY GP 80V 100MA SC75 598-DAP222T1G
DIODE ARRAY GP 80V 100MA SC75

DIODE ARRAY GP 80V 100MA SC75

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Diode Arrays Diode Arrays Diodes Rectifiers Diodes Diodes Rectifiers Diode Arrays Diode Arrays
Product Number DAP222T1GOSCT-ND 013797-DAP222T1G DAP222T1G 286-DAP222T1G 88H4595 14AC3711 DAP222T1G DAP222T1G 598-DAP222T1G
Product Name Diode Arrays Diodes, Rectifiers - Arrays - DAP222T1G Dual 80V 100mA Diode and Rectifier Switching Diode, 80V, 100Ma, Sc-75, Full Reel; Diode Configuration Onsemi Diode, Small Sigl, 80V, 0.1A, Sot416; Diode Configuration Onsemi Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays DIODE ARRAY GP 80V 100MA SC75
Arrangement Common Anode Common Anode
Tj 150 C (302 F) 150 C (302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package SOT416; SC-75, SOT-416 SOT416; SC-75, SOT-416 Tape and Reel SOT416 SOT416; SC-75, SOT-416 SOT416; SC-75, SOT-416
Diode Type Standard Standard
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13360-3075CS - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Ceramic
View Details
Diodes, Rectifiers - Arrays - 1PS70SB84,115 - 1002474-1PS70SB84,115 - Win Source Electronics
Specs
Diode Type Schottky; Schottky
Life Cycle Stage Active
VF 0.7000 volts
View Details
6 suppliers
Diodes, Rectifiers - Arrays - BAS40-05WH6327 - 912821-BAS40-05WH6327 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YG801C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8000 volts
View Details