Diode Array 1 Pair Common Cathode Schottky 100V 25A Through Hole TO-3P-3, SC-65-3
Manufacturer: IXYS
Win Source Part Number: 050927-DSA50C100QB
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 900mV @ 25A
Current - Reverse Leakage @ Vr: 450μA @ 100V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 25A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-3P
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Schottky Diodes & Rectifiers 50 Amps 100V
DIODE ARR SCHOTT 100V 25A TO3P
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | DSA50C100QB-ND | 050927-DSA50C100QB | DSA50C100QB | DSA50C100QB |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - DSA50C100QB | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Package | TO-3; TO-3P-3, SC-65-3 | TO-3; TO-3P | TO-3P | TO-3 |
| Diode Type | Schottky; Schottky |