Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-220-3
Manufacturer: IXYS
Win Source Part Number: 850136-DSA30C45PB
Features: Diode Array 45 V
Package: Tube
Family Name: DSA30C45
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 36 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Schottky Diodes & Rectifiers 30 Amps 45V
DIODE ARR SCHOTT 45V 15A TO220-3
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | DSA30C45PB-ND | 850136-DSA30C45PB | DSA30C45PB | DSA30C45PB |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - DSA30C45PB | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -55 to 175 C (-67 to 347 F) | |||
| Package | TO-220; TO-220-3 | TO-220AB-3 | TO-220 |