Littelfuse, Inc. Diode Arrays DPG60C200QB

Description
Diode Array 1 Pair Common Cathode Standard 200V 30A Through Hole TO-3P-3, SC-65-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 200V 30A Through Hole TO-3P-3, SC-65-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - DPG60C200QB-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
DPG60C200QB-ND
Diode Arrays DPG60C200QB-ND
Diode Array 1 Pair Common Cathode Standard 200V 30A Through Hole TO-3P-3, SC-65-3

Diode Array 1 Pair Common Cathode Standard 200V 30A Through Hole TO-3P-3, SC-65-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - DPG60C200QB - 1033976-DPG60C200QB - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - DPG60C200QB
1033976-DPG60C200QB
Diodes, Rectifiers - Arrays - DPG60C200QB 1033976-DPG60C200QB
Manufacturer: IXYS Win Source Part Number: 1033976-DPG60C200QB Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 1.34V @ 30A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 1μA @ 200V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-3P Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1033976-DPG60C200QB
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1.34V @ 30A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 1μA @ 200V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-3P
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DPG60C200QB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DPG60C200QB
Discrete Semiconductor Products - Diodes - Rectifiers DPG60C200QB
DIODE ARRAY GP 200V 30A TO3P

DIODE ARRAY GP 200V 30A TO3P

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers
Product Number DPG60C200QB-ND 1033976-DPG60C200QB DPG60C200QB
Product Name Diode Arrays Diodes, Rectifiers - Arrays - DPG60C200QB Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package TO-3; TO-3P-3, SC-65-3 TO-3; TO-3P
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier diode - BAT54XYH - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363
RoHS Compliant RoHS
View Details
8 suppliers
Diodes, Rectifiers - Arrays - SBRV640VCTT4G - 893716-SBRV640VCTT4G - Win Source Electronics
Specs
Diode Type Zener; Schottky; Diode Array 1 Pair Common Cathode Schottky 40 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Package DPAK; DPAK
View Details
MPPC (SiPMs) / MPPC arrays - S14422-3025DG - Hamamatsu Photonics Europe
Specs
CT 350 pF
Package Metal (TO-8)
View Details
Rectifier Diodes, Type SBD - Model: TP865C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details