Diode Array 1 Pair Common Cathode Standard 600V 30A Through Hole TO-247-3
Manufacturer: IXYS
Win Source Part Number: 1169829-DSEK60-06A
Series: FRED
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-3P-3 Full Pack
Diode Type: Standard
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Family Name: DSEK60-06A
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-247AD
Voltage - Forward (Vf) (Maximum) @ If: 1.6V @ 37A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): SUR83060PTG; VF30C60C; STTH60L06CW;
Introduction Date: October 22, 2000
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2023
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 30
DIODE, FAST, 2X30A, REPETITIVE REVERSE VOLTAGE VRRM MAX:600V, FORWARD CURRENT IF(AV):30A, DIODE CONFIGURATION:DUAL COMMON CATHODE, FORWARD VOLTAGE VF MAX:1.6V, REVERSE RECOVERY TIME TRR MAX:35NS, FORWARD SURGE CURRENT IFSM MAX:300A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
DIODE ARRAY GP 600V 30A TO247AD
DIODE ARRAY GP 600V 30A TO247AD
| DigiKey | Win Source Electronics | Radwell International | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | General Purpose Diodes | Rectifiers | Rectifiers | Diode Arrays |
| Product Number | DSEK60-06A-ND | 1169829-DSEK60-06A | 24741723 | DSEK60-06A | DSEK60-06A | DSEK60-06A |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - DSEK60-06A | Diode | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Arrangement | Common Catode | Common Catode | ||||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||||
| Package | TO-247; TO-247-3 | TO-247AD | TO-247 | TO-247; TO-247-3 | ||
| Diode Type | Step-Recovery Diode; Standard |