Littelfuse DURB2020CT series Ultrafast Recovery Rectifier is designed to meet the general requirements of commercial applications by providing low Trr, high-temperature, low-leakage and low forward voltage drop products. It is suitable for output rectifier, free-wheeling or boost diode in high-frequency power switching application such as switch mode power supply and DC-DC converters. Ultra-fast switching Low reverse leakage current High surge current capability Low forward voltage drop Common cathode configuration in surface mount TO-263 (D2PAK) package
Rectifier Diode, 1 Phase, 2 Element, 200V V(RRM), Silicon, TO-263AB, TO-263, D2PAK-3/2 Product overview: DURB2020CT from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DURB2020CT can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Standard 200V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Standard 200V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Standard 200V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE ARRAY GP 200V 10A TO263
Rectifiers 10A 200V Common Cathode
RECTIFIER, DUAL, 20A, 200V, TO-263; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):20A; Diode Configuration:Dual Common Cathode; Forward Voltage VF Max:1.15V; Reverse Recovery Time trr Max:35ns; Forward Surge RoHS Compliant: Yes
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | DURB2020CT | 286-DURB2020CT | F7333TR-ND | DURB2020CT | DURB2020CT | 31AC6464 |
| Product Name | Ultrafast Diode | 200V Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Rectifier, Dual, 20A, 200V, To-263; Repetitive Reverse Voltage Vrrm Max Littelfuse |
| Rectifier Configuration / Technology | Fast Recovery Rectifier | |||||
| IFSM | 125 amps | |||||
| VF | 1.15 volts | 1.15 volts | 1.15 volts | |||
| IF | 20000 mA | 20000 mA | ||||
| RoHS Compliant | RoHS | RoHS |