Diode Array 1 Pair Common Cathode Standard 80V 100mA (DC) Surface Mount SC-75, SOT-416
Diode Array 1 Pair Common Cathode Standard 80V 100mA (DC) Surface Mount SC-75, SOT-416
Diode Array 1 Pair Common Cathode Standard 80V 100mA (DC) Surface Mount SC-75, SOT-416
80 V Dual Common Cathode Switching Diode
80V Dual Common Cathode Switching Diode, 100mA, SOT-416 Product overview: DAN222G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 80V, 100mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 80V, 100mA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DAN222G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 013790-DAN222G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 100nA @ 70V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 100mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-75, SOT-416
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
DIODE ARRAY GP 80V 100MA SC75
DIODE ARRAY GP 80V 100MA SC75
SWITCH DIODE, 80V, 100mA, SOT-416; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:80V; Average Forward Current:100mA; Forward Voltage Max:1.2V; Reverse Recovery Time:4ns; Forward Surge Current:2A RoHS Compliant: Yes
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diodes | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays | Diodes |
| Product Number | DAN222GOSDKR-ND | DAN222G | 286-DAN222G | 013790-DAN222G | DAN222G | DAN222G | 45J0662 |
| Product Name | Diode Arrays | Dual 80V 100mA Diode and Rectifier | Diodes, Rectifiers - Arrays - DAN222G | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Switch Diode, 80V, 100Ma, Sot-416; Diode Configuration Onsemi | |
| Arrangement | Common Catode | Common Catode | |||||
| Tj | 150 C (302 F) | -55 C (-67 F) | 150 C (302 F) | ||||
| Package | SOT416; SC-75, SOT-416 | Tape and Reel | SOT416; SC-75, SOT-416 | SOT416 | SOT416; SC-75, SOT-416 | ||
| Diode Applications | Switching | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS |