Manufacturer: IXYS
Win Source Part Number: 050982-DSSK60-015A
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 810mV @ 30A
Current - Reverse Leakage @ Vr: 2mA @ 150V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Schottky 150V 30A Through Hole TO-247-3
Schottky Diodes & Rectifiers 150V 2X30A
DIODE MODULE, 2X30A, 150V, REPETITIVE REVERSE VOLTAGE VRRM MAX:150V, FORWARD CURRENT IF(AV):30A, DIODE CONFIGURATION:DUAL COMMON CATHODE, DIODE CASE STYLE:TO-247AD, NO. OF PINS:3PINS, FORWARD VOLTAGE VF MAX:660MV, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
DIODE ARRAY SCHOTTKY 150V TO247
DIODE ARR SCHOT 150V 30A TO247AD
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Radwell International | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Schottky Diodes | General Purpose Diodes | Diode Arrays | Rectifiers |
| Product Number | 050982-DSSK60-015A | DSSK60-015A-ND | DSSK60-015A | 24741595 | DSSK60-015A | DSSK60-015A |
| Product Name | Diodes, Rectifiers - Arrays - DSSK60-015A | Diode Arrays | Schottky Diodes & Rectifiers | Diode | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | Schottky | ||||
| Life Cycle Stage | Active | Active | ||||
| VF | 0.8100 volts | 0.8100 volts | 0.8100 volts | |||
| VR | 150 volts | 150 volts |