Diode Array 2 Independent Standard 200V 165A Chassis Mount ECO-PAC2
DIODE MODULE 200V 165A ECO-PAC2
DIODE MOD GP 200V 165A ECO-PAC2
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diodes | Rectifiers |
| Product Number | DSEI2X161-02P-ND | DSEI2X161-02P | DSEI2X161-02P | DSEI2X161-02P |
| Product Name | Diode Arrays | Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | ECO-PAC2 | ECO-PAC 2-12 | ||
| VF | 1.2 volts | |||
| VR | 200 volts |