Zilog Diode Arrays DHG10C600PB

Description
Diode Array 1 Pair Common Cathode Standard 600V 5A Through Hole TO-220-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 600V 5A Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - DHG10C600PB-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
DHG10C600PB-ND
Diode Arrays DHG10C600PB-ND
Diode Array 1 Pair Common Cathode Standard 600V 5A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Standard 600V 5A Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1165519-DHG10C600PB - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1165519-DHG10C600PB
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1165519-DHG10C600PB
Win Source Part Number: 1165519-DHG10C600PB Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Voltage - Forward (Vf) (Max) @ If: 2.2 V @ 5 A Reverse Recovery Time (trr): 35 ns Current - Reverse Leakage @ Vr: 10 µA @ 600 V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220-3 ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: IXYS Base Product Number: DHG10

Win Source Part Number: 1165519-DHG10C600PB
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Voltage - Forward (Vf) (Max) @ If: 2.2 V @ 5 A
Reverse Recovery Time (trr): 35 ns
Current - Reverse Leakage @ Vr: 10 µA @ 600 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: IXYS
Base Product Number: DHG10

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DHG10C600PB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DHG10C600PB
Discrete Semiconductor Products - Diodes - Rectifiers DHG10C600PB
DIODE ARRAY GP 600V 5A TO220-3

DIODE ARRAY GP 600V 5A TO220-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers
Product Number DHG10C600PB-ND 1165519-DHG10C600PB DHG10C600PB
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package TO-220; TO-220-3 TO-220; TO-220-3 TO-220
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 7384822 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S14160-6050HS - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
High-speed switching diode. - BAV99,235 - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 1000 to 1 volts
View Details
6 suppliers
Diodes, Rectifiers - Arrays - MUR1640CT - 850175-MUR1640CT - Win Source Electronics
Specs
Diode Type Diode Array 400 V
View Details