Diode Array 1 Pair Common Cathode Schottky 100V 35A Through Hole TO-247-3
Schottky Diodes & Rectifiers 70 Amps 100V
DIODE ARRAY SCHOTTKY 100V TO247
DIODE ARR SCHOT 100V 35A TO247AD
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes | Diode Arrays | Rectifiers |
| Product Number | DSA70C100HB-ND | DSA70C100HB | DSA70C100HB | DSA70C100HB |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | Common Catode | ||
| Tj | -55 to 175 C (-67 to 347 F) | |||
| Package | TO-247; TO-247-3 | TO-247-3 | TO-247; TO-247-3 | |
| Diode Type | Schottky |