ROHM Semiconductor USA, LLC Diode Arrays DAP222WMFHTL

Description
Diode Array 1 Pair Common Anode Standard 80V 100mA Surface Mount SC-89, SOT-490
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Anode Standard 80V 100mA Surface Mount SC-89, SOT-490
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - DAP222WMFHTLTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
DAP222WMFHTLTR-ND
Diode Arrays DAP222WMFHTLTR-ND
Diode Array 1 Pair Common Anode Standard 80V 100mA Surface Mount SC-89, SOT-490

Diode Array 1 Pair Common Anode Standard 80V 100mA Surface Mount SC-89, SOT-490

Buy Now Datasheet
Diode Arrays - DAP222WMFHTLCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
DAP222WMFHTLCT-ND
Diode Arrays DAP222WMFHTLCT-ND
Diode Array 1 Pair Common Anode Standard 80V 100mA Surface Mount SC-89, SOT-490

Diode Array 1 Pair Common Anode Standard 80V 100mA Surface Mount SC-89, SOT-490

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DAP222WMFHTL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DAP222WMFHTL
Discrete Semiconductor Products - Diodes - Rectifiers DAP222WMFHTL
DIODE ARRAY GP 80V 100MA EMD3F

DIODE ARRAY GP 80V 100MA EMD3F

Supplier's Site
Diode, Aec-Q101, 0.1A, 80V, Sot-416Fl; Diode Configuration Rohm - 27AC3825 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Aec-Q101, 0.1A, 80V, Sot-416Fl; Diode Configuration Rohm
27AC3825
Diode, Aec-Q101, 0.1A, 80V, Sot-416Fl; Diode Configuration Rohm 27AC3825
DIODE, AEC-Q101, 0.1A, 80V, SOT-416FL; Diode Configuration:Dual Common Anode; Repetitive Reverse Voltage Vrrm Max:80V; Forward Current If(AV):100mA; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:4ns; Forward Surge RoHS Compliant: Yes

DIODE, AEC-Q101, 0.1A, 80V, SOT-416FL; Diode Configuration:Dual Common Anode; Repetitive Reverse Voltage Vrrm Max:80V; Forward Current If(AV):100mA; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:4ns; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diode Arrays Rectifiers Diodes
Product Number DAP222WMFHTLTR-ND DAP222WMFHTL 27AC3825
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Diode, Aec-Q101, 0.1A, 80V, Sot-416Fl; Diode Configuration Rohm
Arrangement Common Anode
Tj 150 C (302 F)
Package SC-89, SOT-490
Life Cycle Stage Declining
VF 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose dual Schottky diode - BAS70-04WF - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
7 suppliers
MPPC (SiPMs) / MPPC arrays - S13361-2050NE-08 - Hamamatsu Photonics Europe
Specs
CT 140 pF
Package Glass epoxy
View Details
TVS Diodes - 7704813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package SOD-323; Sod-323
View Details
Rectifier Diodes, Type SBD - Model: YA862C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details