SanRex Corporation Discrete Semiconductor Products - Diodes - Rectifiers - Arrays DD200KB80

Description
Win Source Part Number: 1229224-DD200KB80 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tray Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800 V Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 620 A Current - Reverse Leakage @ Vr: 50 mA @ 800 V Operating Temperature - Junction: -40°C ~ 150°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 200A Mounting Type: Chassis Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: SanRex Corporation Other Names: 4076-DD200KB80
Request a Quote Datasheet
Description
Win Source Part Number: 1229224-DD200KB80 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tray Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800 V Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 620 A Current - Reverse Leakage @ Vr: 50 mA @ 800 V Operating Temperature - Junction: -40°C ~ 150°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 200A Mounting Type: Chassis Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: SanRex Corporation Other Names: 4076-DD200KB80
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1229224-DD200KB80 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1229224-DD200KB80
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1229224-DD200KB80
Win Source Part Number: 1229224-DD200KB80 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tray Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800 V Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 620 A Current - Reverse Leakage @ Vr: 50 mA @ 800 V Operating Temperature - Junction: -40°C ~ 150°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 200A Mounting Type: Chassis Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: SanRex Corporation Other Names: 4076-DD200KB80

Win Source Part Number: 1229224-DD200KB80
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tray
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800 V
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 620 A
Current - Reverse Leakage @ Vr: 50 mA @ 800 V
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 200A
Mounting Type: Chassis Mount
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: SanRex Corporation
Other Names: 4076-DD200KB80

Buy Now Datasheet
Diode Arrays - 4076-DD200KB80-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
4076-DD200KB80-ND
Diode Arrays 4076-DD200KB80-ND
Diode Array 1 Pair Series Connection Standard 800V 200A Chassis Mount Module

Diode Array 1 Pair Series Connection Standard 800V 200A Chassis Mount Module

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DD200KB80 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DD200KB80
Discrete Semiconductor Products - Diodes - Rectifiers DD200KB80
DIODE MODULE GP 800V 200A

DIODE MODULE GP 800V 200A

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers
Product Number 1229224-DD200KB80 4076-DD200KB80-ND DD200KB80
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.3 volts 1.3 volts
VR 800 volts
IR 0.0500 mA
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose quadruple Schottky diode - BAS40XY-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: MS865C15 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details
MPPC (SiPMs) / MPPC arrays - S13360-1350PE - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Glass epoxy
View Details
Schottky Diodes & Rectifiers - 8231697P - RS Components, Ltd.
Specs
Arrangement Common Catode
Diode Type Schottky
Diode Applications Rectifier
View Details