Littelfuse, Inc. Diodes, Rectifiers - Arrays - DSEC16-12A DSEC16-12A

Description
Manufacturer: IXYS Win Source Part Number: 917593-DSEC16-12A Series: HiPerFRED™ Features: Diode Array 1 Pair Common Cathode Standard 1200 V 10A Through Hole TO-220-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: DSEC16 Categories: Discrete Semiconductor Products Case / Package: TO-220-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 917593-DSEC16-12A Series: HiPerFRED™ Features: Diode Array 1 Pair Common Cathode Standard 1200 V 10A Through Hole TO-220-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: DSEC16 Categories: Discrete Semiconductor Products Case / Package: TO-220-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - DSEC16-12A - 917593-DSEC16-12A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - DSEC16-12A
917593-DSEC16-12A
Diodes, Rectifiers - Arrays - DSEC16-12A 917593-DSEC16-12A
Manufacturer: IXYS Win Source Part Number: 917593-DSEC16-12A Series: HiPerFRED™ Features: Diode Array 1 Pair Common Cathode Standard 1200 V 10A Through Hole TO-220-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: DSEC16 Categories: Discrete Semiconductor Products Case / Package: TO-220-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: IXYS
Win Source Part Number: 917593-DSEC16-12A
Series: HiPerFRED™
Features: Diode Array 1 Pair Common Cathode Standard 1200 V 10A Through Hole TO-220-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: DSEC16
Categories: Discrete Semiconductor Products
Case / Package: TO-220-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Diode Arrays - DSEC16-12A-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
DSEC16-12A-ND
Diode Arrays DSEC16-12A-ND
Diode Array 1 Pair Common Cathode Standard 1200V 10A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Standard 1200V 10A Through Hole TO-220-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
DSEC16-12A
Rectifiers DSEC16-12A
Rectifiers 16 Amps 1200V

Rectifiers 16 Amps 1200V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DSEC16-12A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DSEC16-12A
Discrete Semiconductor Products - Diodes - Rectifiers DSEC16-12A
DIODE ARRAY GP 1200V 10A TO220-3

DIODE ARRAY GP 1200V 10A TO220-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 917593-DSEC16-12A DSEC16-12A-ND DSEC16-12A DSEC16-12A
Product Name Diodes, Rectifiers - Arrays - DSEC16-12A Diode Arrays Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Diode Array 1 Pair Common Cathode Standard 1200 V 10A Through Hole TO-220-3
Package TO-220; TO-220-3 TO-220; TO-220-3 TO-220-3 TO-220
Arrangement Common Catode
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SiC-SBD - Model: FDCY50C65A - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.7 volts
View Details
Diodes, Rectifiers - Arrays - M1MA142WAT1 - 880493-M1MA142WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 80 V
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S14160-6010PS - Hamamatsu Photonics Europe
Specs
CT 2200 pF
Package Glass epoxy
View Details
Voltage regulator double diodes - BZB784-C5V1,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers