Manufacturer: SanRex Corporation
Win Source Part Number: 1166940-DD100KB80
Manufacturer Homepage: www.sanrex.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Series Connection Standard 800V 100A Chassis Mount Module
DIODE MODULE GP 800V 100A Product overview: DD100KB80 from SANREX is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 100A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 100A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DD100KB80 can be used for catalog matching and distributor lookup.
DIODE MODULE GP 800V 100A
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 1166940-DD100KB80 | 4076-DD100KB80-ND | 286-DD100KB80 | DD100KB80 |
| Product Name | Diodes, Rectifiers - Arrays - DD100KB80 | Diode Arrays | 800V 100A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) |