Littelfuse, Inc. Diode Arrays DPG60C400QB

Description
Diode Array 1 Pair Common Cathode Standard 400V 30A Through Hole TO-3P-3, SC-65-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 400V 30A Through Hole TO-3P-3, SC-65-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - DPG60C400QB-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
DPG60C400QB-ND
Diode Arrays DPG60C400QB-ND
Diode Array 1 Pair Common Cathode Standard 400V 30A Through Hole TO-3P-3, SC-65-3

Diode Array 1 Pair Common Cathode Standard 400V 30A Through Hole TO-3P-3, SC-65-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - DPG60C400QB - 1033980-DPG60C400QB - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - DPG60C400QB
1033980-DPG60C400QB
Diodes, Rectifiers - Arrays - DPG60C400QB 1033980-DPG60C400QB
Manufacturer: IXYS Win Source Part Number: 1033980-DPG60C400QB Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Voltage - Forward (Vf) (Max) @ If: 1.41V @ 30A Reverse Recovery Time (trr): 45ns Current - Reverse Leakage @ Vr: 1μA @ 400V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-3P Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1033980-DPG60C400QB
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Voltage - Forward (Vf) (Max) @ If: 1.41V @ 30A
Reverse Recovery Time (trr): 45ns
Current - Reverse Leakage @ Vr: 1μA @ 400V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-3P
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DPG60C400QB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DPG60C400QB
Discrete Semiconductor Products - Diodes - Rectifiers DPG60C400QB
DIODE ARRAY GP 400V 30A TO3P

DIODE ARRAY GP 400V 30A TO3P

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers
Product Number DPG60C400QB-ND 1033980-DPG60C400QB DPG60C400QB
Product Name Diode Arrays Diodes, Rectifiers - Arrays - DPG60C400QB Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package TO-3; TO-3P-3, SC-65-3 TO-3; TO-3P TO-3
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13360-6050CS - Hamamatsu Photonics Europe
Specs
CT 1280 pF
Package Ceramic
View Details
Diodes, Rectifiers - Arrays - NRVBD650CTG-VF01 - 887597-NRVBD650CTG-VF01 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 50 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Package DPAK; DPAK
View Details
Dual Zener diodes - BZB84-B10,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
4 suppliers
Schottky Diodes & Rectifiers - 7514925 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details