Littelfuse, Inc. Diode Arrays DSEP2X61-06A

Description
Diode Array 2 Independent Standard 600V 60A Chassis Mount SOT-227-4, miniBLOC
Request a Quote Datasheet
Description
Diode Array 2 Independent Standard 600V 60A Chassis Mount SOT-227-4, miniBLOC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - DSEP2X61-06A-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
DSEP2X61-06A-ND
Diode Arrays DSEP2X61-06A-ND
Diode Array 2 Independent Standard 600V 60A Chassis Mount SOT-227-4, miniBLOC

Diode Array 2 Independent Standard 600V 60A Chassis Mount SOT-227-4, miniBLOC

Buy Now Datasheet
Diodes, Rectifiers - Arrays - DSEP2X61-06A - 1169837-DSEP2X61-06A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - DSEP2X61-06A
1169837-DSEP2X61-06A
Diodes, Rectifiers - Arrays - DSEP2X61-06A 1169837-DSEP2X61-06A
Manufacturer: IXYS Win Source Part Number: 1169837-DSEP2X61-06A Series: HiPerFRED Packaging: Tube Speed: Fast Recovery = 200mA (Io) Package: SOT-227-4, miniBLOC Mounting: Chassis Mount Diode Type: Standard Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 650μA @ 600V Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 60A Family Name: DSEP2x61-06A Categories: Discrete Semiconductor Products Manufacturer Homepage: www.ixys.com Manufacturer Package: SOT-227B Voltage - Forward (Vf) (Maximum) @ If: 2.01V @ 60A Voltage - DC Reverse (Vr) (Maximum): 600V Alternative Parts (Cross-Reference): STTH120L06TV1; STTH60L06TV1; Introduction Date: October 30, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 1169837-DSEP2X61-06A
Series: HiPerFRED
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: SOT-227-4, miniBLOC
Mounting: Chassis Mount
Diode Type: Standard
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 650μA @ 600V
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 60A
Family Name: DSEP2x61-06A
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
Manufacturer Package: SOT-227B
Voltage - Forward (Vf) (Maximum) @ If: 2.01V @ 60A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): STTH120L06TV1; STTH60L06TV1;
Introduction Date: October 30, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DSEP2X61-06A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DSEP2X61-06A
Discrete Semiconductor Products - Diodes - Rectifiers DSEP2X61-06A
DIODE MODULE GP 600V 60A SOT227B

DIODE MODULE GP 600V 60A SOT227B

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
DSEP2X61-06A
Rectifiers DSEP2X61-06A
Rectifiers 600V 2X60A

Rectifiers 600V 2X60A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number DSEP2X61-06A-ND 1169837-DSEP2X61-06A DSEP2X61-06A DSEP2X61-06A
Product Name Diode Arrays Diodes, Rectifiers - Arrays - DSEP2X61-06A Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -40 to 150 C (-40 to 302 F)
Package SOT-227-4, miniBLOC SOT-227B
Diode Type Step-Recovery Diode; Standard
VF 2.01 volts 2.01 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 7514953P - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S14161-4050HS-06 - Hamamatsu Photonics
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type SBD - Model: TS868C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7400 volts
View Details