Central Semiconductor Corp. Diode Arrays CUDD16-08C TR13 PBFREE

Description
Diode Array 1 Pair Common Cathode Standard 800V 16A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 800V 16A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 1514-CUDD16-08CTR13PBFREETR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 800V 16A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Standard 800V 16A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Diode Arrays - 1514-CUDD16-08CTR13PBFREEDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 800V 16A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Standard 800V 16A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Diode Arrays - 1514-CUDD16-08CTR13PBFREECT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 800V 16A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Standard 800V 16A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Singapore, Singapore
800V 16A DPAK Diode and Rectifier
286-CUDD16-08C TR13 PBFREE
800V 16A DPAK Diode and Rectifier 286-CUDD16-08C TR13 PBFREE
DIODE ARRAY GP 800V 16A DPAK Product overview: CUDD16-08C TR13 PBFREE from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 16A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 16A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-CUDD16-08C TR13 PBFREE can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 800V 16A DPAK Product overview: CUDD16-08C TR13 PBFREE from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 16A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 16A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-CUDD16-08C TR13 PBFREE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1053703-CUDD16-08C TR13 PBFREE - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1053703-CUDD16-08C TR13 PBFREE
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1053703-CUDD16-08C TR13 PBFREE
Win Source Part Number: 1053703-CUDD16-08C TR13 PBFREE Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 800 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800 V Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 8 A Reverse Recovery Time (trr): 50 ns Current - Reverse Leakage @ Vr: 10 µA @ 800 V Operating Temperature - Junction: -65°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 16A Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: DPAK ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Central Semiconductor Corp Other Names: CUDD16-08C TR13CT-ND,CUDD16-08C TR13DKR,CUDD16-08CTR 13DKR,CUDD16-08CTR13 ,CUDD16-08CTR13CT-ND ,1514-CUDD16-08CTR13 PBFREEDKR,1514-CUDD1 6-08CTR13PBFREECT,CU DD16-08CTR13DKR-ND,1 514-CUDD16-08CTR13PB FREETR,CUDD16-08C TR13DKR-ND,CUDD16-08 C TR13,CUDD16-08C TR13CT,CUDD16-08C TR13-ND,CUDD16-08CTR 13CT,CUDD16-08CTR13- ND Base Product Number: CUDD16

Win Source Part Number: 1053703-CUDD16-08C TR13 PBFREE
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 800
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800 V
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 8 A
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 10 µA @ 800 V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 16A
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Central Semiconductor Corp
Other Names: CUDD16-08C TR13CT-ND,CUDD16-08C TR13DKR,CUDD16-08CTR13DKR,CUDD16-08CTR13,CUDD16-08CTR13CT-ND,1514-CUDD16-08CTR13PBFREEDKR,1514-CUDD16-08CTR13PBFREECT,CUDD16-08CTR13DKR-ND,1514-CUDD16-08CTR13PBFREETR,CUDD16-08C TR13DKR-ND,CUDD16-08C TR13,CUDD16-08C TR13CT,CUDD16-08C TR13-ND,CUDD16-08CTR13CT,CUDD16-08CTR13-ND
Base Product Number: CUDD16

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Diode Arrays Rectifiers Diode Arrays
Product Number 1514-CUDD16-08CTR13PBFREETR-ND 286-CUDD16-08C TR13 PBFREE 1053703-CUDD16-08C TR13 PBFREE
Product Name Diode Arrays 800V 16A DPAK Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
Arrangement Common Catode
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Package DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) TO-252-3, DPak (2 Leads + Tab), SC-63
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - 1S953-T1 - 850080-1S953-T1 - Win Source Electronics
Specs
Diode Type Diode Array
View Details
MPPCs (SiPMs) for LiDAR - S15639-1325PS - Hamamatsu Photonics Europe
Specs
CT 42 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type SBD - Model: YA865C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6300 volts
View Details
General-purpose dual Schottky diode - BAS70-07,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT143; SOT143B SOT143B
RoHS Compliant RoHS
View Details
8 suppliers