Manufacturer: IXYS
Win Source Part Number: 807311-DSA30C150PB
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Supplier Device Package: TO-220AB
Manufacturer Package: TO-220-3
Voltage - DC Reverse (Vr) (Maximum): 150V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 890mV at 15A
Current - Reverse Leakage at Vr: 500μA at 150V
Diode Array 1 Pair Common Cathode Schottky 150V 15A Through Hole TO-220-3
DIODE ARR SCHOT 150V 15A TO220-3
Schottky Diodes & Rectifiers 30 Amps 150V
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | 807311-DSA30C150PB | DSA30C150PB-ND | DSA30C150PB | DSA30C150PB |
| Product Name | Diodes, Rectifiers - Arrays - DSA30C150PB | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Diode Type | Schottky; Step-Recovery Diode; Schottky | |||
| VF | 0.8900 volts | 0.8900 volts | ||
| VR | 150 volts | |||
| IR | 0.5000 mA |