The Littelfuse DUR1040CT is a common cathode ultrafast recovery rectifier in a TO-220AB package, rated for 400 V peak inverse voltage and 5 A average forward current per leg, with a total device current of 10 A. It features a maximum forward voltage drop of 1.3 V at 5 A and 25 °C, a reverse recovery time of 45 ns, and a peak surge current capability of 80 A per leg. The device operates with a junction temperature range of -55 °C to +150 °C and has a thermal resistance from junction to case of 3.5 °C/W. The package dimensions conform to the TO-220AB standard, and it is supplied in tubes of 50 pieces.
Littelfuse DUR1040CT series Ultrafast Recovery Rectifier is designed to meet the general requirements of commercial applications by providing low Trr, high-temperature, low-leakage and low forward voltage drop products. It is suitable for output rectifier, free-wheeling or boost diode in high-frequency power switching application such as switch mode power supply and DC-DC converters. Ultra-fast switching Low reverse leakage current High surge current capability Low forward voltage drop Common Cathode configuration in TO-220AB package
Rectifier Diode, 1 Phase, 2 Element, 400V V(RRM), Silicon, TO-220AB, Product overview: DUR1040CT from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DUR1040CT can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Standard 400V 5A Through Hole TO-220-3
DIODE ARRAY GP 400V 5A TO220AB
RECTIFIER, DUAL, 10A, 400V, TO-220AB; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):10A; Diode Configuration:Dual Common Cathode; Forward Voltage VF Max:1.3V; Reverse Recovery Time trr Max:45ns; Forward Surge RoHS Compliant: Yes
Rectifiers 5A 400V Common Cathode
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | DUR1040CT | 286-DUR1040CT | F7323-ND | DUR1040CT | 31AC6475 | DUR1040CT |
| Product Name | Ultrafast Diode | 400V Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Dual, 10A, 400V, To-220Ab; Repetitive Reverse Voltage Vrrm Max Littelfuse | Rectifiers |
| Rectifier Configuration / Technology | Fast Recovery Rectifier | |||||
| IFSM | 80 amps | |||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts | |||
| IF | 10000 mA | 10000 mA | ||||
| RoHS Compliant | RoHS | RoHS |