Littelfuse, Inc. Diodes, Rectifiers - Arrays - DSEI2X61-02A DSEI2X61-02A

Description
Manufacturer: IXYS Win Source Part Number: 1169824-DSEI2X61-02A Series: FRED Packaging: Tube Speed: Fast Recovery = 200mA (Io) Package: SOT-227-4, miniBLOC Mounting: Chassis Mount Diode Type: Standard Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 50μA @ 200V Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 71A Family Name: DSEI2x61-02A Categories: Discrete Semiconductor Products Manufacturer Homepage: www.ixys.com Manufacturer Package: SOT-227B Voltage - Forward (Vf) (Maximum) @ If: 1.08V @ 60A Voltage - DC Reverse (Vr) (Maximum): 200V Alternative Parts (Cross-Reference): VS-UFB280FA20; STTH20002TV1; BYV541V-200; Introduction Date: October 22, 2000 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1169824-DSEI2X61-02A Series: FRED Packaging: Tube Speed: Fast Recovery = 200mA (Io) Package: SOT-227-4, miniBLOC Mounting: Chassis Mount Diode Type: Standard Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 50μA @ 200V Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 71A Family Name: DSEI2x61-02A Categories: Discrete Semiconductor Products Manufacturer Homepage: www.ixys.com Manufacturer Package: SOT-227B Voltage - Forward (Vf) (Maximum) @ If: 1.08V @ 60A Voltage - DC Reverse (Vr) (Maximum): 200V Alternative Parts (Cross-Reference): VS-UFB280FA20; STTH20002TV1; BYV541V-200; Introduction Date: October 22, 2000 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - DSEI2X61-02A - 1169824-DSEI2X61-02A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - DSEI2X61-02A
1169824-DSEI2X61-02A
Diodes, Rectifiers - Arrays - DSEI2X61-02A 1169824-DSEI2X61-02A
Manufacturer: IXYS Win Source Part Number: 1169824-DSEI2X61-02A Series: FRED Packaging: Tube Speed: Fast Recovery = 200mA (Io) Package: SOT-227-4, miniBLOC Mounting: Chassis Mount Diode Type: Standard Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 50μA @ 200V Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 71A Family Name: DSEI2x61-02A Categories: Discrete Semiconductor Products Manufacturer Homepage: www.ixys.com Manufacturer Package: SOT-227B Voltage - Forward (Vf) (Maximum) @ If: 1.08V @ 60A Voltage - DC Reverse (Vr) (Maximum): 200V Alternative Parts (Cross-Reference): VS-UFB280FA20; STTH20002TV1; BYV541V-200; Introduction Date: October 22, 2000 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 1169824-DSEI2X61-02A
Series: FRED
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: SOT-227-4, miniBLOC
Mounting: Chassis Mount
Diode Type: Standard
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 50μA @ 200V
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 71A
Family Name: DSEI2x61-02A
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
Manufacturer Package: SOT-227B
Voltage - Forward (Vf) (Maximum) @ If: 1.08V @ 60A
Voltage - DC Reverse (Vr) (Maximum): 200V
Alternative Parts (Cross-Reference): VS-UFB280FA20; STTH20002TV1; BYV541V-200;
Introduction Date: October 22, 2000
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Diode Arrays - DSEI2X61-02A-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
DSEI2X61-02A-ND
Diode Arrays DSEI2X61-02A-ND
Diode Array 2 Independent Standard 200V 71A Chassis Mount SOT-227-4, miniBLOC

Diode Array 2 Independent Standard 200V 71A Chassis Mount SOT-227-4, miniBLOC

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
DSEI2X61-02A
Rectifiers DSEI2X61-02A
Rectifiers 120 Amps 200V

Rectifiers 120 Amps 200V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DSEI2X61-02A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DSEI2X61-02A
Discrete Semiconductor Products - Diodes - Rectifiers DSEI2X61-02A
DIODE MODULE GP 200V 71A SOT227B

DIODE MODULE GP 200V 71A SOT227B

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 1169824-DSEI2X61-02A DSEI2X61-02A-ND DSEI2X61-02A DSEI2X61-02A
Product Name Diodes, Rectifiers - Arrays - DSEI2X61-02A Diode Arrays Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Step-Recovery Diode; Standard
VF 1.08 volts 1.08 volts
VR 200 volts
IR 0.0500 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD (CCM-PFC) - Model: YA985C6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 3 volts
IR 0.0300 mA
View Details
Diodes, Rectifiers - Arrays - 1S953-T1 - 850080-1S953-T1 - Win Source Electronics
Specs
Diode Type Diode Array
View Details
TVS Diodes - 7704844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package Sot-26
View Details
Dual voltage regulator diodes - BZB84-B18-QR - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
View Details
2 suppliers