Diode Array 1 Pair Common Anode Standard 80V 100mA Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Anode Standard 80V 100mA Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Anode Standard 80V 100mA Surface Mount SC-70, SOT-323
High-speed 80V, 100mA, Switching Diode
High-speed 80V, 100mA, Switching Diode
High-speed 80V, 100mA, Switching Diode
DIODE ARRAY GP 80V 100MA SOT323
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 846-DAP202FMFHT106TR-ND | 2342938 | DAP202FMFHT106 |
| Product Name | Diode Arrays | Switching Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Anode | Common Anode | |
| Tj | 150 C (302 F) | ||
| Package | SOT323; SC-70, SOT-323 | SOT323; SOT-323 | |
| Diode Applications | Switching |