Littelfuse, Inc. Ultralow VF Schottky DSTF4050C

Description
Littelfuse DST series Ultra Low VF Schottky Barrier Rectifier is designed to meet the general requirements of commercial and industry applications by providing high temperature, low leakage and lower VF products.It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. Ultra low forward voltage drop High frequency operation High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Common cathode configuration in ITO-220AB package
Request a Quote Datasheet
Description
Littelfuse DST series Ultra Low VF Schottky Barrier Rectifier is designed to meet the general requirements of commercial and industry applications by providing high temperature, low leakage and lower VF products.It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. Ultra low forward voltage drop High frequency operation High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Common cathode configuration in ITO-220AB package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultralow VF Schottky - DSTF4050C - Littelfuse, Inc.
Rosemont, IL, United States
Ultralow VF Schottky
DSTF4050C
Ultralow VF Schottky DSTF4050C
Littelfuse DST series Ultra Low VF Schottky Barrier Rectifier is designed to meet the general requirements of commercial and industry applications by providing high temperature, low leakage and lower VF products.It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. Ultra low forward voltage drop High frequency operation High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Common cathode configuration in ITO-220AB package

Littelfuse DST series Ultra Low VF Schottky Barrier Rectifier is designed to meet the general requirements of commercial and industry applications by providing high temperature, low leakage and lower VF products.It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. Ultra low forward voltage drop High frequency operation High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Common cathode configuration in ITO-220AB package

Supplier's Site Datasheet
Singapore, Singapore
Schottky 50V Diode and Rectifier
286-DSTF4050C
Schottky 50V Diode and Rectifier 286-DSTF4050C
Rectifier Diode, Schottky, 1 Phase, 2 Element, 50V V(RRM), Silicon, TO-220AB, ITO-220AB, 3 PIN Product overview: DSTF4050C from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DSTF4050C can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 2 Element, 50V V(RRM), Silicon, TO-220AB, ITO-220AB, 3 PIN Product overview: DSTF4050C from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DSTF4050C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - F7461-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
F7461-ND
Diode Arrays F7461-ND
Diode Array 1 Pair Common Cathode Schottky 50V 20A Through Hole TO-220-3 Full Pack, Isolated Tab

Diode Array 1 Pair Common Cathode Schottky 50V 20A Through Hole TO-220-3 Full Pack, Isolated Tab

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1000984-DSTF4050C - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1000984-DSTF4050C
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1000984-DSTF4050C
Win Source Part Number: 1000984-DSTF4050C Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 1,000 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50 V Voltage - Forward (Vf) (Max) @ If: 600 mV @ 200 A Current - Reverse Leakage @ Vr: 1 mA @ 50 V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack, Isolated Tab Supplier Device Package: ITO-220AB ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. Other Names: -DSTF4050C,DSTF4050C -ND,F7461,1294-DSTF4 050C

Win Source Part Number: 1000984-DSTF4050C
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 1,000
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50 V
Voltage - Forward (Vf) (Max) @ If: 600 mV @ 200 A
Current - Reverse Leakage @ Vr: 1 mA @ 50 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack, Isolated Tab
Supplier Device Package: ITO-220AB
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -DSTF4050C,DSTF4050C-ND,F7461,1294-DSTF4050C

Buy Now Datasheet
Schottky Rect, 50V, 40A, Ito-220Ab; Repetitive Reverse Voltage Vrrm Max Littelfuse - 31AC6443 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, 50V, 40A, Ito-220Ab; Repetitive Reverse Voltage Vrrm Max Littelfuse
31AC6443
Schottky Rect, 50V, 40A, Ito-220Ab; Repetitive Reverse Voltage Vrrm Max Littelfuse 31AC6443
SCHOTTKY RECT, 50V, 40A, ITO-220AB; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):40A; Diode Configuration:Dual Common Cathode; Diode Case Style:ITO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:600mV; Forward RoHS Compliant: Yes

SCHOTTKY RECT, 50V, 40A, ITO-220AB; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):40A; Diode Configuration:Dual Common Cathode; Diode Case Style:ITO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:600mV; Forward RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
DSTF4050C
Schottky Diodes & Rectifiers DSTF4050C
Schottky Diodes & Rectifiers 50V 20A 2x Common Cathode

Schottky Diodes & Rectifiers 50V 20A 2x Common Cathode

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DSTF4050C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DSTF4050C
Discrete Semiconductor Products - Diodes - Rectifiers DSTF4050C
DIODE ARR SCHOT 50V 20A ITO220AB

DIODE ARR SCHOT 50V 20A ITO220AB

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Diode Arrays Diode Arrays Schottky Diodes Schottky Diodes Rectifiers
Product Number DSTF4050C 286-DSTF4050C F7461-ND 1000984-DSTF4050C 31AC6443 DSTF4050C DSTF4050C
Product Name Ultralow VF Schottky Schottky 50V Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Schottky Rect, 50V, 40A, Ito-220Ab; Repetitive Reverse Voltage Vrrm Max Littelfuse Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-220; ITO-220AB TO-220; TO-220-3 Full Pack, Isolated Tab TO-220; TO-220-3 Full Pack, Isolated Tab ITO-220AB TO-220-2
VF 0.6000 volts 0.6000 volts 0.6000 volts 0.6000 volts
IF 40000 mA 40000 mA
IFSM 250 amps
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data