Diode Array 1 Pair Common Cathode Standard 300V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Discrete Semiconductor Modules PWR DISC-FRED
DIODE ARRAY GP 300V 30A TO263
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diodes | Rectifiers |
| Product Number | 238-DPG60C300PC-TUB-ND | DPG60C300PC-TUB | DPG60C300PC-TUB |
| Product Name | Diode Arrays | Discrete Semiconductor Modules | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | ||
| Tj | -55 to 175 C (-67 to 347 F) | ||
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK |