DIODE ZENER ARRAY 12V SOT-23-3
DIODE ZENER ARRAY 12V SOT-23-3
Zener Diode Array 1 Pair Common Cathode 12V 300mW ±5% SOT-23-3
Zener Diode, 12V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: DZ23C12-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ23C12-E3-18 can be used for catalog matching and distributor lookup.
Zener Diodes 12 Volt 0.3 Watt 5%
DIODE ZENER 12V 300MW SOT23
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-DZ23C12-E3-18CT-ND | 287-DZ23C12-E3-18 | DZ23C12-E3-18 | DZ23C12-E3-18 |
| Product Name | Zener Diode Arrays | 12V 0.3W Zener Diode | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Arrangement | Common Catode | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | Tape and Reel | SOT-23-3 | SOT23; SOT-23-3 |
| RoHS Compliant | RoHS | |||
| VZ | 12 volts | 12 volts |