ROHM Semiconductor USA, LLC 80V 100MA Diode and Rectifier DAP202KT146

Description
DIODE ARRAY GP 80V 100MA SMD3 Product overview: DAP202KT146 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DAP202KT146 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 80V 100MA SMD3 Product overview: DAP202KT146 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DAP202KT146 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 100MA Diode and Rectifier
286-DAP202KT146
80V 100MA Diode and Rectifier 286-DAP202KT146
DIODE ARRAY GP 80V 100MA SMD3 Product overview: DAP202KT146 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DAP202KT146 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 80V 100MA SMD3 Product overview: DAP202KT146 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DAP202KT146 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - DAP202KT146 - 013794-DAP202KT146 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - DAP202KT146
013794-DAP202KT146
Diodes, Rectifiers - Arrays - DAP202KT146 013794-DAP202KT146
Manufacturer: Rohm Semiconductor Win Source Part Number: 013794-DAP202KT146 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80V Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 100nA @ 70V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 100mA Categories: Discrete Semiconductor Products Status: Active Case / Package: SMD3 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 013794-DAP202KT146
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 100nA @ 70V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 100mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMD3
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Diode Arrays - DAP202KT146TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
DAP202KT146TR-ND
Diode Arrays DAP202KT146TR-ND
Diode Array 1 Pair Common Anode Standard 80V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Standard 80V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - DAP202KT146DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
DAP202KT146DKR-ND
Diode Arrays DAP202KT146DKR-ND
Diode Array 1 Pair Common Anode Standard 80V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Standard 80V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - DAP202KT146CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
DAP202KT146CT-ND
Diode Arrays DAP202KT146CT-ND
Diode Array 1 Pair Common Anode Standard 80V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Standard 80V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Switching Diodes - 3208279 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
3208279
Switching Diodes 3208279
High speed switching diode, 80V, 100mA,

High speed switching diode, 80V, 100mA,

Supplier's Site
Diode Arrays - DAP202KT146 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
DAP202KT146
Diode Arrays DAP202KT146
DIODE ARRAY GP 80V 100MA SMD3

DIODE ARRAY GP 80V 100MA SMD3

Supplier's Site Datasheet
Switching Diode, 80V, Sot-346; Diode Configuration Rohm - 40P2866 - Newark, An Avnet Company
Chicago, IL, United States
Switching Diode, 80V, Sot-346; Diode Configuration Rohm
40P2866
Switching Diode, 80V, Sot-346; Diode Configuration Rohm 40P2866
SWITCHING DIODE, 80V, SOT-346; Diode Configuration:Dual Common Anode; Repetitive Peak Reverse Voltage:80V; Average Forward Current:100mA; Forward Voltage Max:1.2V; Reverse Recovery Time:4ns; Forward Surge Current:4A; Product Range:- RoHS Compliant: Yes

SWITCHING DIODE, 80V, SOT-346; Diode Configuration:Dual Common Anode; Repetitive Peak Reverse Voltage:80V; Average Forward Current:100mA; Forward Voltage Max:1.2V; Reverse Recovery Time:4ns; Forward Surge Current:4A; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - DAP202KT146 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DAP202KT146
Discrete Semiconductor Products - Diodes - Rectifiers DAP202KT146
DIODE ARRAY GP 80V 100MA SMD3

DIODE ARRAY GP 80V 100MA SMD3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Diodes Diode Arrays Diodes Rectifiers
Product Number 286-DAP202KT146 013794-DAP202KT146 DAP202KT146TR-ND 3208279 DAP202KT146 40P2866 DAP202KT146
Product Name 80V 100MA Diode and Rectifier Diodes, Rectifiers - Arrays - DAP202KT146 Diode Arrays Switching Diodes Diode Arrays Switching Diode, 80V, Sot-346; Diode Configuration Rohm Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SMD3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23
RoHS Compliant RoHS RoHS RoHS
Tj -55 C (-67 F) 150 C (302 F) 150 C (302 F)
Diode Type Standard
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data