Diode Array 2 Independent Standard 1200V 91A Chassis Mount SOT-227-4, miniBLOC
Manufacturer: IXYS
Win Source Part Number: 1169820-DSEI2X101-12
Family Name: DSEI2x101-12A
Manufacturer Homepage: www.ixys.com
Alternative Parts (Cross-Reference): APT2X101D120J; STTA9012TV1;
Introduction Date: October 22, 2000
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
DIODE MOD GP 1.2KV 91A SOT227B
DIODE MODULE 1.2KV 91A SOT227B
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Diodes |
| Product Number | DSEI2X101-12A-ND | 1169820-DSEI2X101-12A | DSEI2X101-12A | DSEI2X101-12A | DSEI2X101-12A |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - DSEI2X101-12A | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Diode Arrays |
| Tj | -40 to 150 C (-40 to 302 F) | ||||
| Package | SOT-227-4, miniBLOC | SOT-227B | |||
| Diode Type | Step-Recovery Diode | ||||
| Life Cycle Stage | Active |