Littelfuse DURF1040CT series Ultrafast Recovery Rectifier is designed to meet the general requirements of commercial applications by providing low Trr, high-temperature, low-leakage and low forward voltage drop products. It is suitable for output rectifier, free-wheeling or boost diode in high-frequency power switching application such as switch mode power supply and DC-DC converters. Ultra-fast switching Low reverse leakage current High surge current capability Low forward voltage drop Common Cathode configuration in electrically isolated ITO-220AB package
Rectifier Diode, 1 Phase, 2 Element, 400V V(RRM), Silicon, TO-220AB, ITO-220AB, 3 PIN Product overview: DURF1040CT from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DURF1040CT can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Standard 400V 5A Through Hole TO-220-3 Full Pack, Isolated Tab
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1116686-DURF1040CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 5A
Reverse Recovery Time (trr): 45ns
Current - Reverse Leakage @ Vr: 30μA @ 400V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Rectifiers 5A 400V Common Cathode
RECTIFIER, DUAL, 10A, 400V, ITO-220AB; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):10A; Diode Configuration:Dual Common Cathode; Forward Voltage VF Max:1.3V; Reverse Recovery Time trr Max:45ns; Forward Surge RoHS Compliant: Yes
DIODE ARRAY GP 400V 5A ITO220AB
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | DURF1040CT | 286-DURF1040CT | F7337-ND | 1116686-DURF1040CT | DURF1040CT | 31AC6468 | DURF1040CT |
| Product Name | Ultrafast Diode | 400V Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - DURF1040CT | Rectifiers | Rectifier, Dual, 10A, 400V, Ito-220Ab; Repetitive Reverse Voltage Vrrm Max Littelfuse | Discrete Semiconductor Products - Diodes - Rectifiers |
| Rectifier Configuration / Technology | Fast Recovery Rectifier | ||||||
| IFSM | 80 amps | ||||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts | 1.3 volts | |||
| IF | 10000 mA | 10000 mA | |||||
| RoHS Compliant | RoHS | RoHS |