Diode Array 1 Pair Series Connection Standard 1600V 28A Through Hole TO-247-3
Manufacturer: IXYS
Win Source Part Number: 050961-DSP25-16AR
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1600V (1.6kV)
Voltage - Forward (Vf) (Max) @ If: 1.6V @ 55A
Current - Reverse Leakage @ Vr: 2mA @ 1600V
Operating Temperature - Junction: -40°C to 180°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 28A
Family Name: DSP25-16AR
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ISOPLUS247
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Introduction Date: October 25, 2000
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
DIODE ARR GP 1600V ISOPLUS247
DIODE ARRAY 1600V 28A ISOPLUS247
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays |
| Product Number | DSP25-16AR-ND | 050961-DSP25-16AR | DSP25-16AR | DSP25-16AR | DSP25-16AR |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - DSP25-16AR | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Diode Arrays |
| Tj | -40 to 180 C (-40 to 356 F) | -40 to 180 C (-40 to 356 F) | |||
| Package | TO-247; TO-247-3 | ISOPLUS247 | ISOPLUS-247 | TO-247; TO-247-3 | |
| Diode Type | Standard | ||||
| Life Cycle Stage | Active | Active |