Littelfuse, Inc. Ultralow VF Schottky DSTF40120C

Description
Littelfuse DST series Ultra Low VF Schottky Barrier Rectifier is designed to meet the general requirements of commercial and industry applications by providing high temperature, low leakage and lower VF products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. Ultra low forward voltage drop High frequency operation High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Common cathode configuration in ITO-220AB package
Request a Quote Datasheet
Description
Littelfuse DST series Ultra Low VF Schottky Barrier Rectifier is designed to meet the general requirements of commercial and industry applications by providing high temperature, low leakage and lower VF products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. Ultra low forward voltage drop High frequency operation High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Common cathode configuration in ITO-220AB package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultralow VF Schottky - DSTF40120C - Littelfuse, Inc.
Rosemont, IL, United States
Ultralow VF Schottky
DSTF40120C
Ultralow VF Schottky DSTF40120C
Littelfuse DST series Ultra Low VF Schottky Barrier Rectifier is designed to meet the general requirements of commercial and industry applications by providing high temperature, low leakage and lower VF products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. Ultra low forward voltage drop High frequency operation High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Common cathode configuration in ITO-220AB package

Littelfuse DST series Ultra Low VF Schottky Barrier Rectifier is designed to meet the general requirements of commercial and industry applications by providing high temperature, low leakage and lower VF products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. Ultra low forward voltage drop High frequency operation High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Common cathode configuration in ITO-220AB package

Supplier's Site Datasheet
Diode Arrays - F7458-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
F7458-ND
Diode Arrays F7458-ND
Diode Array 1 Pair Common Cathode Schottky 120V 20A Through Hole TO-220-3 Full Pack, Isolated Tab

Diode Array 1 Pair Common Cathode Schottky 120V 20A Through Hole TO-220-3 Full Pack, Isolated Tab

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
DSTF40120C
Schottky Diodes & Rectifiers DSTF40120C
Schottky Diodes & Rectifiers 120V 20A 2x Common Cathode

Schottky Diodes & Rectifiers 120V 20A 2x Common Cathode

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DSTF40120C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DSTF40120C
Discrete Semiconductor Products - Diodes - Rectifiers DSTF40120C
DIODE ARR SCHOTT 120V ITO220AB

DIODE ARR SCHOTT 120V ITO220AB

Supplier's Site
Schottky Rect, 120V, 40A, Ito-220Ab; Repetitive Reverse Voltage Vrrm Max Littelfuse - 31AC6440 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, 120V, 40A, Ito-220Ab; Repetitive Reverse Voltage Vrrm Max Littelfuse
31AC6440
Schottky Rect, 120V, 40A, Ito-220Ab; Repetitive Reverse Voltage Vrrm Max Littelfuse 31AC6440
SCHOTTKY RECT, 120V, 40A, ITO-220AB; Repetitive Reverse Voltage Vrrm Max:120V; Forward Current If(AV):40A; Diode Configuration:Dual Common Cathode; Diode Case Style:ITO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:970mV; Forward RoHS Compliant: Yes

SCHOTTKY RECT, 120V, 40A, ITO-220AB; Repetitive Reverse Voltage Vrrm Max:120V; Forward Current If(AV):40A; Diode Configuration:Dual Common Cathode; Diode Case Style:ITO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:970mV; Forward RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Schottky Diodes Diode Arrays Schottky Diodes Rectifiers Schottky Diodes
Product Number DSTF40120C F7458-ND DSTF40120C DSTF40120C 31AC6440
Product Name Ultralow VF Schottky Diode Arrays Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rect, 120V, 40A, Ito-220Ab; Repetitive Reverse Voltage Vrrm Max Littelfuse
Package TO-220; ITO-220AB TO-220; TO-220-3 Full Pack, Isolated Tab TO-220-2 TO-220 ITO-220AB
RoHS Compliant RoHS RoHS
VF 0.8800 volts 0.9700 volts 0.9700 volts
IF 40000 mA 40000 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG872C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
Diodes, Rectifiers - Arrays - SMMBD7000LT1G - 896255-SMMBD7000LT1G - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Series Connection Standard 100 V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Package SOT23; SOT-23-3 (TO-236)
View Details
Zener Diodes - 8228931P - RS Components, Ltd.
RS Components, Ltd.
Specs
Arrangement Common Anode
Diode Type General Purpose; Zener
RoHS Compliant RoHS
View Details