80 V Dual Common Anode Switching Diode, SC-75 (SOT-416) 3 LEAD, 3000-REEL Product overview: DAP222 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 80 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 80 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DAP222 can be used for catalog matching and distributor lookup.
80 V Dual Common Anode Switching Diode
Diode Array 1 Pair Common Anode Standard 80V 100mA (DC) Surface Mount SC-75, SOT-416
Manufacturer: ON Semiconductor
Win Source Part Number: 850937-DAP222
Features: Diode Array 80 V
Package: Reel - TR
Part Status: Obsolete
Family Name: DAP222
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: DAP222OSCT, DAP222OSTR
DIODE ARRAY GP 80V 100MA SC75
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-DAP222 | DAP222 | DAP222OSTR-ND | 850937-DAP222 | DAP222 |
| Product Name | Dual 80 V Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - DAP222 | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Tape and Reel | SOT416; SC-75, SOT-416 | SOT416 | ||
| IO | 0.1000 amps | ||||
| Tj | -55 C (-67 F) | 150 C (302 F) | |||
| Diode Applications | Switching | ||||
| RoHS Compliant | RoHS |