Zilog Diode Arrays DSEC16-02A

Description
Diode Array 1 Pair Common Cathode Standard 200V 8A Through Hole TO-220-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 200V 8A Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - DSEC16-02A-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
DSEC16-02A-ND
Diode Arrays DSEC16-02A-ND
Diode Array 1 Pair Common Cathode Standard 200V 8A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Standard 200V 8A Through Hole TO-220-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - DSEC16-02A - 1169806-DSEC16-02A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - DSEC16-02A
1169806-DSEC16-02A
Diodes, Rectifiers - Arrays - DSEC16-02A 1169806-DSEC16-02A
Manufacturer: IXYS Win Source Part Number: 1169806-DSEC16-02A Series: HiPerFRED Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Diode Type: Standard Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 50μA @ 200V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 8A Part Status: Obsolete(EOL) Family Name: DSEC16-02A Categories: Discrete Semiconductor Products Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-220AB Voltage - Forward (Vf) (Maximum) @ If: 1.3V @ 8A Voltage - DC Reverse (Vr) (Maximum): 200V Alternative Parts (Cross-Reference): SF804G C0G; BYQ28E-200; FR1003G C0; Introduction Date: October 30, 2000 ECCN: EAR99 Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 1169806-DSEC16-02A
Series: HiPerFRED
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Diode Type: Standard
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 50μA @ 200V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Part Status: Obsolete(EOL)
Family Name: DSEC16-02A
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 1.3V @ 8A
Voltage - DC Reverse (Vr) (Maximum): 200V
Alternative Parts (Cross-Reference): SF804G C0G; BYQ28E-200; FR1003G C0;
Introduction Date: October 30, 2000
ECCN: EAR99
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DSEC16-02A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DSEC16-02A
Discrete Semiconductor Products - Diodes - Rectifiers DSEC16-02A
DIODE ARRAY GP 200V 8A TO220-3

DIODE ARRAY GP 200V 8A TO220-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers
Product Number DSEC16-02A-ND 1169806-DSEC16-02A DSEC16-02A
Product Name Diode Arrays Diodes, Rectifiers - Arrays - DSEC16-02A Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package TO-220; TO-220-3 TO-220
Diode Type Step-Recovery Diode; Standard
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YA868C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details
Diodes, Rectifiers - Arrays - NTST30U100CTG - 887824-NTST30U100CTG - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 100 V 15A Through Hole TO-220-3
Package TO-220; TO-220
View Details
MPPC (SiPMs) / MPPC arrays - S14160-6050HS - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
General purpose double switching diode - BAS31,235 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
VF 750 to 0.7500 volts
View Details
4 suppliers