Manufacturer: IXYS
Win Source Part Number: 1169978-DSS2X101-015
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: SOT-227-4, miniBLOC
Mounting: Chassis Mount
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 4mA @ 150V
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 100A
Family Name: DSS2x101-015A
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
RoHS State: Request Verification
Manufacturer Package: SOT-227B
Voltage - Forward (Vf) (Maximum) @ If: 910mV @ 100A
Voltage - DC Reverse (Vr) (Maximum): 150V
Introduction Date: October 24, 2000
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2023
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Diode Array 2 Independent Schottky 150V 100A Chassis Mount SOT-227-4, miniBLOC
Schottky Diodes & Rectifiers 150V 2X100A
DIODE MODULE 150V 100A SOT227B
DIODE MOD SCHOTT 150V SOT227B
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Schottky Diodes | Diodes | Rectifiers |
| Product Number | 1169978-DSS2X101-015A | DSS2X101-015A-ND | DSS2X101-015A | DSS2X101-015A | DSS2X101-015A |
| Product Name | Diodes, Rectifiers - Arrays - DSS2X101-015A | Diode Arrays | Schottky Diodes & Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Step-Recovery Diode; Schottky | ||||
| VF | 0.9100 volts | 0.9100 volts | 0.9100 volts | ||
| VR | 150 volts | 150 volts | |||
| IR | 4 mA | 4 mA |