Diode Array 1 Pair Common Cathode Standard 1600V 171A Chassis Mount Module
DIODE MODULE, 1.6KV, 171A, SCREW; Repetitive Reverse Voltage Vrrm Max:1.6kV; Forward Current If(AV):171A; Forward Voltage VF Max:1.26V; Diode Module Configuration:Dual Series; Product Range:DD171N Series; SVHC:No SVHC (2 RoHS Compliant: Yes
DIODE MODULE GP 1.6KV 171A
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diodes | Rectifiers |
| Product Number | 448-DD171N16KHPSA1-ND | 12AC9601 | DD171N16KHPSA1 |
| Product Name | Diode Arrays | Diode Module, 1.6Kv, 171A, Screw; Repetitive Reverse Voltage Vrrm Max Infineon | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | ||
| Tj | -40 to 150 C (-40 to 302 F) | ||
| Package | Module | ||
| RoHS Compliant | RoHS |