Diode Array 1 Pair Series Connection Standard 2500V 98A Chassis Mount Module
DIODE MODULE GP 2500V 98A Product overview: DD98N25KHPSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500V, 98A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2500V, 98A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DD98N25KHPSA1 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 868283-DD98N25KHPSA1
Features: Diode Array 1 Pair Series Connection Standard 2500 V 98A Chassis Mount Module
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Module
Package: Bulk
Mounting: Chassis Mount
Family Name: DD98N25
Categories: Discrete Semiconductor Products
Case / Package: Module
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 15
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SP000096859, DD98N25K, DD98N25K-ND
Rectifier Diode, 1 Phase, 2 Element, 98A, 2500V V(RRM), Silicon
DIODE MODULE GP 2500V 98A
DIODE MODULE GP 2500V 98A
DIODE MODULE, DUAL, 2.5KV, 98A, SCREW; Repetitive Reverse Voltage Vrrm Max:2.5kV; Forward Current If(AV):98A; Forward Voltage VF Max:1.53V; Diode Module Configuration:Dual Series; Product Range:-; SVHC:No SVHC (27-Jun-20 RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers | Diodes | Diodes |
| Product Number | 448-DD98N25KHPSA1-ND | 286-DD98N25KHPSA1 | 868283-DD98N25KHPSA1 | DD98N25KHPSA1 | DD98N25KHPSA1 | DD98N25KHPSA1 | 13AC8430 |
| Product Name | Diode Arrays | 2500V 98A Diode and Rectifier | Diodes, Rectifiers - Arrays - DD98N25KHPSA1 | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Diode Module, Dual, 2.5Kv, 98A, Screw; Repetitive Reverse Voltage Vrrm Max Infineon | |
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | |||||
| Package | Module | Tray | Module | BG-PB20-1 | |||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Diode Type | Diode Array 1 Pair Series Connection Standard 2500 V 98A Chassis Mount Module | ||||||
| Life Cycle Stage | Obsolete | Removed |