Win Source Part Number: 1027473-DSEP2X101-04
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 10
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Voltage - Forward (Vf) (Max) @ If: 1.54 V @ 100 A
Reverse Recovery Time (trr): 30 ns
Current - Reverse Leakage @ Vr: 1 mA @ 400 V
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 100A
Mounting Type: Chassis Mount
Package / Case: SOT-227-4, miniBLOC
Supplier Device Package: SOT-227B
Alternative Parts (Cross-Reference): APT2X100D60J; APT2X101D60J; APT2X101D100J;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: IXYS
Base Product Number: DSEP2X101
Diode Array 2 Independent Standard 400V 100A Chassis Mount SOT-227-4, miniBLOC
DIODE MOD GP 400V 100A SOT227B
DIODE MODULE 400V 100A SOT227B
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diodes |
| Product Number | 1027473-DSEP2X101-04A | DSEP2X101-04A-ND | DSEP2X101-04A | DSEP2X101-04A |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Diode Type | Standard | |||
| VF | 1.54 volts | 1.54 volts | 1.54 volts | |
| VR | 400 volts | 400 volts | ||
| IR | 1.00E-3 mA | 1 mA |