Manufacturer: IXYS
Win Source Part Number: 1035134-DSA30C100QB
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 910mV @ 15A
Current - Reverse Leakage @ Vr: 300μA @ 100V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-3P
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-3P-3, SC-65-3
DIODE ARRAY SCHOTTKY 100V TO3P
Schottky Diodes & Rectifiers 30 Amps 100V
DIODE ARR SCHOTT 100V 15A TO3P
| Win Source Electronics | DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 1035134-DSA30C100QB | DSA30C100QB-ND | 401-DSA30C100QB | DSA30C100QB | DSA30C100QB |
| Product Name | Diodes, Rectifiers - Arrays - DSA30C100QB | Diode Arrays | DIODE ARRAY SCHOTTKY 100V TO3P | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | Schottky; Schottky | |||
| Life Cycle Stage | Active | Active | Active | ||
| VF | 0.9100 volts | 0.9100 volts | 0.9100 volts | ||
| VR | 100 volts | 100 volts | |||
| IR | 0.3000 mA |