DIODE ARRAY GP 80V 100MA UMD3 Product overview: DAN202UT106 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DAN202UT106 can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Standard 80V 100mA Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Cathode Standard 80V 100mA Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Cathode Standard 80V 100mA Surface Mount SC-70, SOT-323
Manufacturer: Rohm Semiconductor
Win Source Part Number: 013782-DAN202UT106
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 100nA @ 70V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 100mA
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: UMD3
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
DIODE ARRAY GP 80V 100MA UMD3
DIODE ARRAY GP 80V 100MA UMD3
80V 200mW Dual Common Cathode 1.2V@100mA 4ns 100mA SOT-323 Switching Diode ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Diodes |
| Product Number | 286-DAN202UT106 | DAN202UT106TR-ND | 013782-DAN202UT106 | DAN202UT106 | DAN202UT106 | DAN202UT106 |
| Product Name | 80V 100MA Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - DAN202UT106 | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Diodes >> Switching Diode |
| Package | Tape & Reel (TR) | SOT323; SC-70, SOT-323 | UMD3 | SOT323; SC-70, SOT-323 | ||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |||
| Arrangement | Common Catode | Common Catode | ||||
| Diode Type | Standard |