DIODE MOD SCHOTT 200V SOT227B Product overview: DSS2X101-02A from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DSS2X101-02A can be used for catalog matching and distributor lookup.
Diode Array 2 Independent Schottky 200V 100A Chassis Mount SOT-227-4, miniBLOC
Manufacturer: IXYS
Win Source Part Number: 1169979-DSS2X101-02A
Manufacturer Homepage: www.ixys.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
DIODE MODULE 200V 100A SOT227B
DIODE MOD SCHOTT 200V SOT227B
Schottky Diodes & Rectifiers SCHOTTKY DIODE 200V, 200A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 286-DSS2X101-02A | DSS2X101-02A-ND | 1169979-DSS2X101-02A | DSS2X101-02A | DSS2X101-02A | DSS2X101-02A |
| Product Name | 200V Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - DSS2X101-02A | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | Tube | SOT-227-4, miniBLOC | SOT-227B-4 | |||
| RoHS Compliant | RoHS | |||||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | ||||
| Diode Type | Schottky |