Manufacturer: IXYS
Win Source Part Number: 1169815-DSEE30-12A
Series: HiPerFRED
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-3P-3 Full Pack
Diode Type: Standard
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 200μA @ 1200V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 30A
Family Name: DSEE30-12A
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-247AD
Voltage - Forward (Vf) (Maximum) @ If: 2.5V @ 30A
Voltage - DC Reverse (Vr) (Maximum): 1200V
Introduction Date: December 02, 2002
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Series Connection Standard 1200V 30A Through Hole TO-247-3
DIODE ARRAY GP 1200V 30A TO247AD
DIODE ARRAY GP 1200V 30A TO247AD
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 1169815-DSEE30-12A | DSEE30-12A-ND | DSEE30-12A | DSEE30-12A | DSEE30-12A |
| Product Name | Diodes, Rectifiers - Arrays - DSEE30-12A | Diode Arrays | Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||
| VF | 2.5 volts | 2.5 volts | 2.5 volts | ||
| VR | 1200 volts | 1200 volts | |||
| IR | 0.2000 mA | 0.2000 mA |