Littelfuse DURF1040CTR series Ultrafast Recovery Rectifier is designed to meet the general requirements of commercial applications by providing low Trr, high-temperature, low-leakage and low forward voltage drop products. It is suitable for output rectifier, free-wheeling or boost diode in high-frequency power switching application such as switch mode power supply and DC-DC converters. Ultra-fast switching Low reverse leakage current High surge current capability Low forward voltage drop Common Anode configuration in electrically isolated ITO-220AB package
Diode Array 1 Pair Common Anode Standard 400V 5A Through Hole TO-220-3 Full Pack, Isolated Tab
Rectifier Diode, 1 Phase, 2 Element, 400V V(RRM), Silicon, TO-220AB, ITO-220AB, 3 PIN Product overview: DURF1040CTR from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DURF1040CTR can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 400V 5A ITO220AB
Rectifiers 5A 400V Common Anode
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | DURF1040CTR | F7338-ND | 286-DURF1040CTR | DURF1040CTR | DURF1040CTR |
| Product Name | Ultrafast Diode | Diode Arrays | 400V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Rectifier Configuration / Technology | Fast Recovery Rectifier | ||||
| RoHS Compliant | RoHS | RoHS | |||
| IFSM | 80 amps | ||||
| VF | 1.3 volts | 1.3 volts | |||
| IF | 10000 mA |