Manufacturer: IXYS
Win Source Part Number: 1169795-DSA70C150HB
Manufacturer Homepage: www.ixys.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Schottky 150V 35A Through Hole TO-247-3
DIODE ARRAY SCHOTTKY 150V TO247
Schottky Diodes & Rectifiers SILICON SCHOTTKY GEN2 DIODES 150V 70A
DIODE ARR SCHOT 150V 35A TO247AD
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 1169795-DSA70C150HB | DSA70C150HB-ND | DSA70C150HB | DSA70C150HB | DSA70C150HB |
| Product Name | Diodes, Rectifiers - Arrays - DSA70C150HB | Diode Arrays | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Step-Recovery Diode | Schottky | |||
| Arrangement | Common Catode | Common Catode | |||
| Tj | -55 to 175 C (-67 to 347 F) | ||||
| Package | TO-247; TO-247-3 | TO-247; TO-247-3 | TO-247-3 |